Littelfuse, Inc. Fuse W/ Holder, Slow Blow, 1A; Fuse Current Littelfuse 0154001.DRTL

Description
FUSE W/ HOLDER, SLOW BLOW, 1A; Fuse Current:1A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet
Description
FUSE W/ HOLDER, SLOW BLOW, 1A; Fuse Current:1A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse W/ Holder, Slow Blow, 1A; Fuse Current Littelfuse - 38AC2604 - Newark, An Avnet Company
Chicago, IL, United States
Fuse W/ Holder, Slow Blow, 1A; Fuse Current Littelfuse
38AC2604
Fuse W/ Holder, Slow Blow, 1A; Fuse Current Littelfuse 38AC2604
FUSE W/ HOLDER, SLOW BLOW, 1A; Fuse Current:1A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes

FUSE W/ HOLDER, SLOW BLOW, 1A; Fuse Current:1A; Product Range:NANO2 OMNI-BLOK 154TL Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Fuse With Holder; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 38AC2604
Product Name Fuse W/ Holder, Slow Blow, 1A; Fuse Current Littelfuse
Supply Voltage (VS) 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - ESD Protection Devices - DSL70E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type ESD Suppressor
View Details
ESD protection diode - PESD5V0F2UTR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details