Littelfuse, Inc. Fuse, Smd, 1A, Omni Block, Very Fast; Fuse Current Littelfuse 0154001.DR

Description
FUSE, SMD, 1A, OMNI BLOCK, VERY FAST; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1A, OMNI BLOCK, VERY FAST; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1A, Omni Block, Very Fast; Fuse Current Littelfuse - 98K4353 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Omni Block, Very Fast; Fuse Current Littelfuse
98K4353
Fuse, Smd, 1A, Omni Block, Very Fast; Fuse Current Littelfuse 98K4353
FUSE, SMD, 1A, OMNI BLOCK, VERY FAST; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

FUSE, SMD, 1A, OMNI BLOCK, VERY FAST; Fuse Current:1A; Product Range:OMNI-BLOK Series; Voltage Rating VAC:125VAC; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 1A, Very Fast Acting, Full Reel; Fuse Current Littelfuse - 17X1287 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1A, Very Fast Acting, Full Reel; Fuse Current Littelfuse
17X1287
Fuse, Smd, 1A, Very Fast Acting, Full Reel; Fuse Current Littelfuse 17X1287
FUSE, SMD, 1A, VERY FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE, SMD, 1A, VERY FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse Block W/ 1A Fuse, Fast Acting; Fuse Current Littelfuse - 66F4349 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/ 1A Fuse, Fast Acting; Fuse Current Littelfuse
66F4349
Fuse Block W/ 1A Fuse, Fast Acting; Fuse Current Littelfuse 66F4349
FUSE BLOCK W/ 1A FUSE, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; No. of Fuses:1 RoHS Compliant: Yes

FUSE BLOCK W/ 1A FUSE, FAST ACTING; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series; No. of Fuses:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 98K4353
Product Name Fuse, Smd, 1A, Omni Block, Very Fast; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD27U-TR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details