Littelfuse, Inc. Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Littelfuse 0154.500DR

Description
FUSE, SMD, 0.5A, VERY FAST ACTING; Fuse Current:500mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 0.5A, VERY FAST ACTING; Fuse Current:500mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Littelfuse - 08AC3431 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Littelfuse
08AC3431
Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Littelfuse 08AC3431
FUSE, SMD, 0.5A, VERY FAST ACTING; Fuse Current:500mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 0.5A, VERY FAST ACTING; Fuse Current:500mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, Omni Block, F 500Ma Rohs Compliant Littelfuse - 98K4350 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, F 500Ma Rohs Compliant Littelfuse
98K4350
Fuse, Smd, Omni Block, F 500Ma Rohs Compliant Littelfuse 98K4350
FUSE, SMD, OMNI BLOCK, F 500MA ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, F 500MA ROHS COMPLIANT: YES

Supplier's Site
Fuse Block W/500Ma Fuse, Fast Acting; Fuse Current Littelfuse - 67K0916 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block W/500Ma Fuse, Fast Acting; Fuse Current Littelfuse
67K0916
Fuse Block W/500Ma Fuse, Fast Acting; Fuse Current Littelfuse 67K0916
FUSE BLOCK W/500mA FUSE, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE BLOCK W/500mA FUSE, FAST ACTING; Fuse Current:500mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 08AC3431 98K4350
Product Name Fuse, Smd, 0.5A, Very Fast Acting; Fuse Current Littelfuse Fuse, Smd, Omni Block, F 500Ma Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

P203 Series European Portable Residual Current Devices - P203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 22 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
ESD Suppressors - Diode-mode Series - PD03S4R1D102PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details