Littelfuse, Inc. Fuse Holder W/ 375Ma Fuse, Time Delay; Fuse Current Littelfuse 0154.375DRT

Description
FUSE HOLDER W/ 375mA FUSE, TIME DELAY; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER W/ 375mA FUSE, TIME DELAY; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 375Ma Fuse, Time Delay; Fuse Current Littelfuse - 03B082 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 375Ma Fuse, Time Delay; Fuse Current Littelfuse
03B082
Fuse Holder W/ 375Ma Fuse, Time Delay; Fuse Current Littelfuse 03B082
FUSE HOLDER W/ 375mA FUSE, TIME DELAY; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 375mA FUSE, TIME DELAY; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site
Fuse, Smd, Omni Block, T 375Ma Rohs Compliant Littelfuse - 98K4349 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Omni Block, T 375Ma Rohs Compliant Littelfuse
98K4349
Fuse, Smd, Omni Block, T 375Ma Rohs Compliant Littelfuse 98K4349
FUSE, SMD, OMNI BLOCK, T 375MA ROHS COMPLIANT: YES

FUSE, SMD, OMNI BLOCK, T 375MA ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fuse Holder W/ 375Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse - 28X4512 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 375Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse
28X4512
Fuse Holder W/ 375Ma Fuse, Time Delay, Full Reel; Fuse Current Littelfuse 28X4512
FUSE HOLDER W/ 375mA FUSE, TIME DELAY, FULL REEL; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 375mA FUSE, TIME DELAY, FULL REEL; Fuse Current:375mA; Blow Characteristic:Slow Blow; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 03B082 98K4349
Product Name Fuse Holder W/ 375Ma Fuse, Time Delay; Fuse Current Littelfuse Fuse, Smd, Omni Block, T 375Ma Rohs Compliant Littelfuse
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Diode, Tsfp-3; Clamping Voltage Vc Max Infineon - 31Y1316 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Recoginzed - G20CAR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details