Littelfuse, Inc. Fuse Holder W/ 375Ma Fuse, Fast Acting; Fuse Current Littelfuse 0154.375DR

Description
FUSE HOLDER W/ 375mA FUSE, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 375mA FUSE, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 375Ma Fuse, Fast Acting; Fuse Current Littelfuse - 03B081 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 375Ma Fuse, Fast Acting; Fuse Current Littelfuse
03B081
Fuse Holder W/ 375Ma Fuse, Fast Acting; Fuse Current Littelfuse 03B081
FUSE HOLDER W/ 375mA FUSE, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 375mA FUSE, FAST ACTING; Fuse Current:375mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 03B081
Product Name Fuse Holder W/ 375Ma Fuse, Fast Acting; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD5V3U4RRS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SOT363-6
Standards and Certifications RoHS
View Details
GFCI Outlet with 24W USB Chargers - LGR2320CC01 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 120 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details