Littelfuse, Inc. Fuse Holder W/ 160Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 0154.160DR

Description
FUSE HOLDER W/ 160mA FUSE, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes
Description
FUSE HOLDER W/ 160mA FUSE, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder W/ 160Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 03B077 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 160Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
03B077
Fuse Holder W/ 160Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 03B077
FUSE HOLDER W/ 160mA FUSE, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 160mA FUSE, FAST ACTING, FULL REEL; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 03B077
Product Name Fuse Holder W/ 160Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
30 Amp Permanent GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 2897020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Fivefold ESD protection diode array - PESD12VS5UD,115 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
2 suppliers