Littelfuse, Inc. Fuse W/ Holder, Very Fast Acting, 0.1A; Fuse Current Littelfuse 0154.100DR

Description
FUSE W/ HOLDER, VERY FAST ACTING, 0.1A; Fuse Current:100mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Fuse With Holder; BreakingRoHS Compliant: Yes
Datasheet
Description
FUSE W/ HOLDER, VERY FAST ACTING, 0.1A; Fuse Current:100mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Fuse With Holder; BreakingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse W/ Holder, Very Fast Acting, 0.1A; Fuse Current Littelfuse - 38AC2603 - Newark, An Avnet Company
Chicago, IL, United States
Fuse W/ Holder, Very Fast Acting, 0.1A; Fuse Current Littelfuse
38AC2603
Fuse W/ Holder, Very Fast Acting, 0.1A; Fuse Current Littelfuse 38AC2603
FUSE W/ HOLDER, VERY FAST ACTING, 0.1A; Fuse Current:100mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Fuse With Holder; BreakingRoHS Compliant: Yes

FUSE W/ HOLDER, VERY FAST ACTING, 0.1A; Fuse Current:100mA; Product Range:NANO2 OMNI-BLOK 154 Series; Voltage Rating VAC:125V; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Fuse With Holder; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder W/ 100Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse - 03B076 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder W/ 100Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
03B076
Fuse Holder W/ 100Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse 03B076
FUSE HOLDER W/ 100mA FUSE, FAST ACTING, FULL REEL; Fuse Current:100mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

FUSE HOLDER W/ 100mA FUSE, FAST ACTING, FULL REEL; Fuse Current:100mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125V; Voltage Rating VDC:125V; Fuse Case Style:9.73mm x 5.03mm; Product Range:NANO2 OMNI-BLOK 154 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Protection Components Circuit Protection Components
Product Number 38AC2603 03B076
Product Name Fuse W/ Holder, Very Fast Acting, 0.1A; Fuse Current Littelfuse Fuse Holder W/ 100Ma Fuse, Fast Acting, Full Reel; Fuse Current Littelfuse
Supply Voltage (VS) 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details
Diode, Aec-Q101, Esd Protection, Sod883B; Clamping Voltage Vc Max Nexperia - 82Y7161 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
View Details
Marine Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Plug
View Details