Littelfuse, Inc. Fuse Clip, 6.35Mm, Pcb Mount; Voltage Rating Vdc Littelfuse 01020071H

Description
FUSE CLIP, 6.35MM, PCB MOUNT; Voltage Rating VDC:250V; Voltage Rating VAC:250V; Fuse Current:15A; Fuse Holder Type:Cartridge Fuse Clip; Holder Terminals:Pin; No. of Fuses:1; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16" RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 6.35MM, PCB MOUNT; Voltage Rating VDC:250V; Voltage Rating VAC:250V; Fuse Current:15A; Fuse Holder Type:Cartridge Fuse Clip; Holder Terminals:Pin; No. of Fuses:1; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 6.35Mm, Pcb Mount; Voltage Rating Vdc Littelfuse - 27F1085 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.35Mm, Pcb Mount; Voltage Rating Vdc Littelfuse
27F1085
Fuse Clip, 6.35Mm, Pcb Mount; Voltage Rating Vdc Littelfuse 27F1085
FUSE CLIP, 6.35MM, PCB MOUNT; Voltage Rating VDC:250V; Voltage Rating VAC:250V; Fuse Current:15A; Fuse Holder Type:Cartridge Fuse Clip; Holder Terminals:Pin; No. of Fuses:1; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16" RoHS Compliant: Yes

FUSE CLIP, 6.35MM, PCB MOUNT; Voltage Rating VDC:250V; Voltage Rating VAC:250V; Fuse Current:15A; Fuse Holder Type:Cartridge Fuse Clip; Holder Terminals:Pin; No. of Fuses:1; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27F1085
Product Name Fuse Clip, 6.35Mm, Pcb Mount; Voltage Rating Vdc Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D,125 - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details