Littelfuse, Inc. The mechanical switches signal many different situations that may occur on commercial vehiches 00720100

Description
The mechanical switches signal many different situations that may occur on commercial vehicles: power takeoff signal light, Idle and reverse gear signal light, Inserted fifth gear signal light, etc. Available versions with contacts normally closed, DIN 72585-1 and DIN 72585-2, 4-pole connector. Some models can work even with tension at 5V DIN 72585-1 and DIN 72585-2 connector Silver-plated or Gold-plated contacts The superseal connector is protected with a plastic cap to prevent dirt intrusion before mounting Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Request a Quote Datasheet
Description
The mechanical switches signal many different situations that may occur on commercial vehicles: power takeoff signal light, Idle and reverse gear signal light, Inserted fifth gear signal light, etc. Available versions with contacts normally closed, DIN 72585-1 and DIN 72585-2, 4-pole connector. Some models can work even with tension at 5V DIN 72585-1 and DIN 72585-2 connector Silver-plated or Gold-plated contacts The superseal connector is protected with a plastic cap to prevent dirt intrusion before mounting Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
The mechanical switches signal many different situations that may occur on commercial vehiches - 00720100 - Littelfuse, Inc.
Rosemont, IL, United States
The mechanical switches signal many different situations that may occur on commercial vehiches
00720100
The mechanical switches signal many different situations that may occur on commercial vehiches 00720100
The mechanical switches signal many different situations that may occur on commercial vehicles: power takeoff signal light, Idle and reverse gear signal light, Inserted fifth gear signal light, etc. Available versions with contacts normally closed, DIN 72585-1 and DIN 72585-2, 4-pole connector. Some models can work even with tension at 5V DIN 72585-1 and DIN 72585-2 connector Silver-plated or Gold-plated contacts The superseal connector is protected with a plastic cap to prevent dirt intrusion before mounting Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

The mechanical switches signal many different situations that may occur on commercial vehicles: power takeoff signal light, Idle and reverse gear signal light, Inserted fifth gear signal light, etc. Available versions with contacts normally closed, DIN 72585-1 and DIN 72585-2, 4-pole connector. Some models can work even with tension at 5V DIN 72585-1 and DIN 72585-2 connector Silver-plated or Gold-plated contacts The superseal connector is protected with a plastic cap to prevent dirt intrusion before mounting Plunger switches have a standard working temperature between -25°C and +80° C. Extended working temperature allows performance between -40°C and *100°C, but 100% guaranteed functionality resumes in the -25°C and +80° C range.

Supplier's Site
Pushbutton Switches - 5346-00720100-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5346-00720100-ND
Pushbutton Switches 5346-00720100-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number 00720100 5346-00720100-ND
Product Name The mechanical switches signal many different situations that may occur on commercial vehiches Pushbutton Switches
Configuration Normally Closed (NC) Normally Open (NO)
Switching Mechanism Normally Closed Single Pole, Single Throw (SPST)
Terminal Type 27 Hex Connector
Max DC Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1113.4094-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers