Littelfuse, Inc. Large Series - EBS 24V Large Coils 00557970

Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
Description
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

Suppliers

Company
Product
Description
Supplier Links
Large Series - EBS 24V Large Coils - 00557970 - Littelfuse, Inc.
Rosemont, IL, United States
Large Series - EBS 24V Large Coils
00557970
Large Series - EBS 24V Large Coils 00557970
12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

12V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of Polyurethane (TPU) and are available only with small size 30 mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External Polyurethane sheath provides high flexibility together with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Cable Assemblies
Product Number 00557970
Product Name Large Series - EBS 24V Large Coils
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details