Littelfuse, Inc. Small Series - 7-Pole 24V Small Coils 00550970

Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with large size 80mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Request a Quote Datasheet
Description
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with large size 80mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Series - 7-Pole 24V Small Coils - 00550970 - Littelfuse, Inc.
Rosemont, IL, United States
Small Series - 7-Pole 24V Small Coils
00550970
Small Series - 7-Pole 24V Small Coils 00550970
24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with large size 80mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

24V electrical coils with ABS are used to connect a trucks tractor and a semitrailers in the commercial vehicles sector, conforming to ISO 7638-1 and ISO 7638-2. They are authorized for electrical connections on vehicles transporting hazardous goods, based on the technical specifications given by ADR/GGVS norms. The cables conform to ISO 4141 with external sheath made of HYTREL® (TEEE) and are available with large size 80mm turn diameter. Standards: Conforms to ISO 7638-1 and ISO 4141 recommendations and standards. External sheath of HYTREL® (TEEE) has high resistance against mechanical abrasion and chemical agents and is mostly used by OE manufacturer. All coils are available with a bending protection grommet.

Supplier's Site Datasheet
Circular Cable Assemblies - 5346-00550970-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
5346-00550970-ND
Circular Cable Assemblies 5346-00550970-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 00550970 5346-00550970-ND
Product Name Small Series - 7-Pole 24V Small Coils Circular Cable Assemblies
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL10SMQ-SM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details