Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102122-UDZS2V4B
Zener Voltage: 2.43 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 100 µA
Peak Reverse Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1102122-UDZS2V4B |
| Product Name | OEM Parts - OEM Parts (T - Z) - UDZS2V4B |