Lite-On Electronics, Inc. OEM Parts - OEM Parts ( S ) - STPR840D STPR840D

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974677-STPR840D Forward Voltage: 1.3 V Forward Current: 8 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 90 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974677-STPR840D Forward Voltage: 1.3 V Forward Current: 8 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 90 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STPR840D - 974677-STPR840D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STPR840D
974677-STPR840D
OEM Parts - OEM Parts ( S ) - STPR840D 974677-STPR840D
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974677-STPR840D Forward Voltage: 1.3 V Forward Current: 8 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 400 V Reverse Recovery Time: 35 ns Max Forward Surge Current (Ifsm): 90 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974677-STPR840D
Forward Voltage: 1.3 V
Forward Current: 8 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 400 V
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 90 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 974677-STPR840D
Product Name OEM Parts - OEM Parts ( S ) - STPR840D
Unlock Full Specs
to access all available technical data