Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097232-STPR540D
Forward Voltage: 1.3 V
Forward Current: 5 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 400 V
Reverse Recovery Time: 35 ns
Max Forward Surge Current (Ifsm): 55 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1097232-STPR540D |
| Product Name | OEM Parts - OEM Parts ( S ) - STPR540D |