Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979832-STPR1220CTW
Forward Voltage: 1.25 V
Forward Current: 12 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 30 ns
Max Forward Surge Current (Ifsm): 90 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979832-STPR1220CTW |
| Product Name | OEM Parts - OEM Parts ( S ) - STPR1220CTW |