Lite-On Electronics, Inc. OEM Parts - OEM Parts ( S ) - STPR1060D STPR1060D

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097230-STPR1060D Forward Voltage: 1.5 V Forward Current: 10 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 125 A
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097230-STPR1060D Forward Voltage: 1.5 V Forward Current: 10 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 125 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STPR1060D - 1097230-STPR1060D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STPR1060D
1097230-STPR1060D
OEM Parts - OEM Parts ( S ) - STPR1060D 1097230-STPR1060D
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097230-STPR1060D Forward Voltage: 1.5 V Forward Current: 10 A Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 10 µA Max Repetitive Reverse Voltage (Vrrm): 600 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 125 A

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097230-STPR1060D
Forward Voltage: 1.5 V
Forward Current: 10 A
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 600 V
Reverse Recovery Time: 50 ns
Max Forward Surge Current (Ifsm): 125 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1097230-STPR1060D
Product Name OEM Parts - OEM Parts ( S ) - STPR1060D
Unlock Full Specs
to access all available technical data