Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094111-SMB6J6.0CA
Clamping Voltage: 10.3 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 800 µA
Max Power Dissipation: 600 W
Min Breakdown Voltage: 6.67 V
Reverse Standoff Voltage: 6 V
Max Breakdown Voltage: 7.37 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094111-SMB6J6.0CA |
| Product Name | TVS - TVS - Diodes - SMB6J6.0CA |
| VC | 10.3 volts |