Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094109-SMB6J36CA
Clamping Voltage: 58.1 V
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 600 W
Min Breakdown Voltage: 40 V
Reverse Standoff Voltage: 36 V
Max Breakdown Voltage: 44.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094109-SMB6J36CA |
| Product Name | TVS - TVS - Diodes - SMB6J36CA |
| VC | 58.1 volts |