Lite-On Electronics, Inc. 600W 24V 5uA TVS Protection Diode SMB6J24A

Description
TVS Diode, Uni-Directional, 600W, 24V, 5uA, RoHS Product overview: SMB6J24A from LITEON is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 5uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 5uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6J24A can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode, Uni-Directional, 600W, 24V, 5uA, RoHS Product overview: SMB6J24A from LITEON is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 5uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 5uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6J24A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600W 24V 5uA TVS Protection Diode - 144-SMB6J24A - ERSAELECTRONICS PTE. LTD.
Singapore
600W 24V 5uA TVS Protection Diode
144-SMB6J24A
600W 24V 5uA TVS Protection Diode 144-SMB6J24A
TVS Diode, Uni-Directional, 600W, 24V, 5uA, RoHS Product overview: SMB6J24A from LITEON is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 5uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 5uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6J24A can be used for catalog matching and distributor lookup.

TVS Diode, Uni-Directional, 600W, 24V, 5uA, RoHS Product overview: SMB6J24A from LITEON is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 24V, 5uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 24V, 5uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB6J24A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - SMB6J24A - 1141738-SMB6J24A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMB6J24A
1141738-SMB6J24A
TVS - TVS - Diodes - SMB6J24A 1141738-SMB6J24A
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1141738-SMB6J24A Clamping Voltage: 38.9 V Categories: TVS - Diodes Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 5 µA Max Power Dissipation: 600 W Min Breakdown Voltage: 26.7 V Reverse Standoff Voltage: 24 V Max Breakdown Voltage: 29.5 V

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1141738-SMB6J24A
Clamping Voltage: 38.9 V
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 600 W
Min Breakdown Voltage: 26.7 V
Reverse Standoff Voltage: 24 V
Max Breakdown Voltage: 29.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB6J24A 1141738-SMB6J24A
Product Name 600W 24V 5uA TVS Protection Diode TVS - TVS - Diodes - SMB6J24A
Configuration Single
Unlock Full Specs
to access all available technical data