Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090001-S2PF580N65AR
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Continuous Drain Current (ID): 8 A
Drain to Source Breakdown Voltage: 650 V
Drain to Source Resistance: 580 mΩ
Gate to Source Voltage (Vgs): 4 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1090001-S2PF580N65AR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - S2PF580N65AR |
| V(BR)DSS | 650 volts |