Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966323-RB520S8- 30F
Forward Voltage: 600 mV
Power Dissipation: 150 mW
Forward Current: 200 mA
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 1 µA
Max Repetitive Reverse Voltage (Vrrm): 30 V
Max Forward Surge Current (Ifsm): 500 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966323-RB520S8- 30F |
| Product Name | OEM Parts - OEM Parts (O - R) - RB520S8- 30F |