TVS Diode, Uni-Directional, 400W, 214V, 0.5uA, RoHS Product overview: PSMAJ250A from LITEON is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 214V, 0.5uA. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 214V, 0.5uA, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PSMAJ250A can be used for catalog matching and distributor lookup.
Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185618-PSMAJ250A
Clamping Voltage: 344 V
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 500 nA
Max Power Dissipation: 400 W
Min Breakdown Voltage: 237 V
Reverse Standoff Voltage: 214 V
Max Breakdown Voltage: 262 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-PSMAJ250A | 1185618-PSMAJ250A |
| Product Name | 400W 214V 0.5uA TVS Protection Diode | TVS - TVS - Diodes - PSMAJ250A |
| Configuration | Single |