Manufacturer: Lite-On Inc.
Win Source Part Number: 800700-MOC3083
Packaging: Tube
Mounting Style: Through Hole
Approvals: CSA, FIMKO, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 800V/μs
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 6-DIP
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 800700-MOC3083 |
| Product Name | Optoisolators - Triac, SCR Output - MOC3083 |
| Package Type | DIP; 6-DIP |