Manufacturer: Lite-On Inc.
Win Source Part Number: 1225768-MOC3020S
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Approvals: CQC, CSA, TUV, UL, VDE
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 250μA (Typ)
Zero Crossing Circuit: No
Categories: Isolators
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 50mA
Alternative Parts (Cross-Reference): VO3021-X007T; MOC3020S-TA;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225768-MOC3020S |
| Product Name | Optoisolators - Triac, SCR Output - MOC3020S |
| Package Type | 6-SMD, Gull Wing |