Manufacturer: Lite-On Inc.
Win Source Part Number: 1225770-MOC3020S-TA1
Packaging: Tape and Reel
Mounting Style: SMD
Approvals: CQC, CSA, TUV, UL, VDE
Output Type: Triac
Voltage - Off State: 400V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 250μA
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: 6-SMD, Gull Wing
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 30mA
Current - DC Forward (If) (Maximum): 50mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.15V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1225770-MOC3020S-TA1 |
| Product Name | Optoisolators - Triac, SCR Output - MOC3020S-TA1 |
| Package Type | 6-SMD, Gull Wing |