Lite-On Electronics, Inc. OEM Parts - OEM Parts (M - N) - MMSZ5237BF MMSZ5237BF

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967273-MMSZ5237BF Zener Voltage: 7.79 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 3 µA Peak Reverse Current: 20 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967273-MMSZ5237BF Zener Voltage: 7.79 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 3 µA Peak Reverse Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MMSZ5237BF - 967273-MMSZ5237BF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MMSZ5237BF
967273-MMSZ5237BF
OEM Parts - OEM Parts (M - N) - MMSZ5237BF 967273-MMSZ5237BF
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967273-MMSZ5237BF Zener Voltage: 7.79 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 3 µA Peak Reverse Current: 20 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967273-MMSZ5237BF
Zener Voltage: 7.79 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 3 µA
Peak Reverse Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 967273-MMSZ5237BF
Product Name OEM Parts - OEM Parts (M - N) - MMSZ5237BF
Unlock Full Specs
to access all available technical data