Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960659-MMSZ5227BF
Zener Voltage: 3.42 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 15 µA
Peak Reverse Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 960659-MMSZ5227BF |
| Product Name | OEM Parts - OEM Parts (M - N) - MMSZ5227BF |
| VZ | 3.42 volts |