Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079579-MMSZ5221BF
Zener Voltage: 2.28 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 100 µA
Peak Reverse Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079579-MMSZ5221BF |
| Product Name | OEM Parts - OEM Parts (M - N) - MMSZ5221BF |