Lite-On Electronics, Inc. OEM Parts - OEM Parts (M - N) - MM5Z6V8CF MM5Z6V8CF

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079294-MM5Z6V8CF Zener Voltage: 6.66 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 1.8 µA Peak Reverse Current: 5 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079294-MM5Z6V8CF Zener Voltage: 6.66 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 1.8 µA Peak Reverse Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MM5Z6V8CF - 1079294-MM5Z6V8CF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MM5Z6V8CF
1079294-MM5Z6V8CF
OEM Parts - OEM Parts (M - N) - MM5Z6V8CF 1079294-MM5Z6V8CF
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079294-MM5Z6V8CF Zener Voltage: 6.66 V Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Max Reverse Leakage Current: 1.8 µA Peak Reverse Current: 5 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079294-MM5Z6V8CF
Zener Voltage: 6.66 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 1.8 µA
Peak Reverse Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1079294-MM5Z6V8CF
Product Name OEM Parts - OEM Parts (M - N) - MM5Z6V8CF
Unlock Full Specs
to access all available technical data