Lite-On Electronics, Inc. Custom Parts - Custom Parts (J - M) - MM3Z8V2CWF MM3Z8V2CWF

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111475-MM3Z8V2CWF Zener Voltage: 7.79 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 630 nA Peak Reverse Current: 5 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111475-MM3Z8V2CWF Zener Voltage: 7.79 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 630 nA Peak Reverse Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MM3Z8V2CWF - 1111475-MM3Z8V2CWF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MM3Z8V2CWF
1111475-MM3Z8V2CWF
Custom Parts - Custom Parts (J - M) - MM3Z8V2CWF 1111475-MM3Z8V2CWF
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111475-MM3Z8V2CWF Zener Voltage: 7.79 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 630 nA Peak Reverse Current: 5 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111475-MM3Z8V2CWF
Zener Voltage: 7.79 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 630 nA
Peak Reverse Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1111475-MM3Z8V2CWF
Product Name Custom Parts - Custom Parts (J - M) - MM3Z8V2CWF
Unlock Full Specs
to access all available technical data