Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073942-MM3Z6V2CWF
Zener Voltage: 5.89 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 2.7 µA
Peak Reverse Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073942-MM3Z6V2CWF |
| Product Name | OEM Parts - OEM Parts (M - N) - MM3Z6V2CWF |