Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140258-MM3Z39VCWF
Zener Voltage: 37.05 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 45 nA
Peak Reverse Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140258-MM3Z39VCWF |
| Product Name | Custom Parts - Custom Parts (J - M) - MM3Z39VCWF |