Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022240-MM3Z20VCWF
Zener Voltage: 19 V
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 45 nA
Peak Reverse Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022240-MM3Z20VCWF |
| Product Name | OEM Parts - OEM Parts (M - N) - MM3Z20VCWF |