Lite-On Electronics, Inc. Custom Parts - Custom Parts (J - M) - MM3Z16VCWF MM3Z16VCWF

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186409-MM3Z16VCWF Zener Voltage: 15.2 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 45 nA Peak Reverse Current: 5 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186409-MM3Z16VCWF Zener Voltage: 15.2 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 45 nA Peak Reverse Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MM3Z16VCWF - 1186409-MM3Z16VCWF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MM3Z16VCWF
1186409-MM3Z16VCWF
Custom Parts - Custom Parts (J - M) - MM3Z16VCWF 1186409-MM3Z16VCWF
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186409-MM3Z16VCWF Zener Voltage: 15.2 V Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Max Reverse Leakage Current: 45 nA Peak Reverse Current: 5 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186409-MM3Z16VCWF
Zener Voltage: 15.2 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 45 nA
Peak Reverse Current: 5 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1186409-MM3Z16VCWF
Product Name Custom Parts - Custom Parts (J - M) - MM3Z16VCWF
Unlock Full Specs
to access all available technical data