Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143630-MM3Z10VCWF
Zener Voltage: 9.5 V
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Max Reverse Leakage Current: 180 nA
Peak Reverse Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143630-MM3Z10VCWF |
| Product Name | Custom Parts - Custom Parts (J - M) - MM3Z10VCWF |