Lite-On Electronics, Inc. Diodes, Rectifiers - Arrays - MBR30100CT MBR30100CT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 739849-MBR30100CT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: TO220 Reference Date Code: 12+ Alternative Parts (Cross-Reference): NTSV30100CTG; MBR2590CT; MBR25100CT; MBR30100CT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 739849-MBR30100CT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: TO220 Reference Date Code: 12+ Alternative Parts (Cross-Reference): NTSV30100CTG; MBR2590CT; MBR25100CT; MBR30100CT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR30100CT - 739849-MBR30100CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100CT
739849-MBR30100CT
Diodes, Rectifiers - Arrays - MBR30100CT 739849-MBR30100CT
Manufacturer: Lite-On Inc. Win Source Part Number: 739849-MBR30100CT Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Reference case: TO220 Reference Date Code: 12+ Alternative Parts (Cross-Reference): NTSV30100CTG; MBR2590CT; MBR25100CT; MBR30100CT; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 739849-MBR30100CT
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Reference case: TO220
Reference Date Code: 12+
Alternative Parts (Cross-Reference): NTSV30100CTG; MBR2590CT; MBR25100CT; MBR30100CT;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 739849-MBR30100CT
Product Name Diodes, Rectifiers - Arrays - MBR30100CT
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
15V 30MA Diode and Rectifier - 286-1PS70SB86,115 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details