Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072956-LTW594VS
Packaging: Tape and Reel
Length: 4 mm
Number of Elements: 1
Forward Voltage: 3.7 V
Luminous Intensity: 11 cd
Power Dissipation: 74 mW
Reverse Voltage: 5 V
Viewing Angle: 50 °
Number of Pins: 8
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LTW594VSLTW-594VS;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 4 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C
Test Current: 20 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072956-LTW594VS |
| Product Name | OEM Parts - OEM Parts (J - L) - LTW594VS |