Lite-On Electronics, Inc. SMD 350mA Memory IC and Storage Component LTW-F012N

Description
White LEDs Flash White SMD PLCC 40lm @ 350mA Product overview: LTW-F012N from Lite-On is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 350mA, Memory IC and Storage Component, White LED Lighting. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-F012N can be used for catalog matching and distributor lookup.
Request a Quote
Description
White LEDs Flash White SMD PLCC 40lm @ 350mA Product overview: LTW-F012N from Lite-On is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 350mA, Memory IC and Storage Component, White LED Lighting. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-F012N can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 350mA Memory IC and Storage Component - 124-LTW-F012N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350mA Memory IC and Storage Component
124-LTW-F012N
SMD 350mA Memory IC and Storage Component 124-LTW-F012N
White LEDs Flash White SMD PLCC 40lm @ 350mA Product overview: LTW-F012N from Lite-On is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 350mA, Memory IC and Storage Component, White LED Lighting. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-F012N can be used for catalog matching and distributor lookup.

White LEDs Flash White SMD PLCC 40lm @ 350mA Product overview: LTW-F012N from Lite-On is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 350mA, Memory IC and Storage Component, White LED Lighting. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-F012N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 124-LTW-F012N
Product Name SMD 350mA Memory IC and Storage Component
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
1Gb Memory IC and Storage Component - 774-IS29GL01GS-11DHB02-TR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Access Time 110 ns
Cycle Time 60 ns
View Details
3 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details