Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072965-LTW-C235DSKF
Length: 3.2 mm
Number of Elements: 2
Forward Voltage: 3.15 V
Luminous Intensity: 180 mcd
Reverse Voltage: 5 V
Viewing Angle: 130 °
Number of Pins: 4
Categories: OEM Parts(J-L)
Number of LEDs: 2
Lens Style: Colored
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Test Current: 5 mA
Dominant Wavelength: 605 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072965-LTW-C235DSKF-5A |
| Product Name | OEM Parts - OEM Parts (J - L) - LTW-C235DSKF-5A |