LED AZL NEUTRAL WHT 4000K 3030 Product overview: LTW-3030AZL40 from LITEON is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LTW-3030AZL40 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371874-LTW-3030AZL4
Category: Optoelectronics - White LED Lighting
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Lite-On Inc.
Series: AZL
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 3030
Base Product Number: LTW-3030
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.025" (0.63mm)
ECCN: EAR99
Color: White, Neutral
Current - Max: 200mA
Voltage - Forward (Vf) (Typ): 6.3V
Current - Test: 150mA
Viewing Angle: 120°
CCT (K): 4000K
Flux @ 25°C, Current - Test: 116lm (100lm ~ 132lm)
Lumens/Watt @ Current - Test: 123 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 18°C/W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | 124-LTW-3030AZL40 | LTW-3030AZL40 |
| Product Name | White Led Lighting | Optoelectronics - White LED Lighting |