The LTV-817B-V is a 1-channel transistor-output photocoupler in a 4-pin DIP package, designed for signal transmission between circuits of different potentials. It features 5000 Vrms input-output isolation voltage and a current transfer ratio (CTR) ranging from 130% to 260% at IF=5mA and VCE=5V. It is VDE 0884 approved, with a forward voltage of 1.2 V to 1.4 V at IF=20mA and a collector-emitter voltage rating of 35 V. The operating temperature range is -30°C to +100°C. The device complies with UL, TUV, CSA, FIMKO, NEMKO, DEMKO, and SEMKO standards.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV817B-V from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV817B-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV817B-V |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |