The LTV-817A-V is a 1-channel transistor output optocoupler in a 4-pin DIP package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5,000 Vrms and a current transfer ratio (CTR) of 80% to 160% at IF=5mA and VCE=5V. The device meets VDE 0884 safety standards and is certified by UL, TUV, CSA, FIMKO, NEMKO, DEMKO, and SEMKO. It operates from -30°C to +100°C and supports a collector current of up to 50 mA. The package has a standard DIP form factor with leads suitable for through-hole mounting.
Transistor Output Optocoupler, 1-Element, 5000V Isolation, DIP-4 Product overview: LTV817A-V from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV817A-V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV817A-V |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -30 C (-22 F) |