Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTV610S LTV610S

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072904-LTV610S Mounting: SMD (SMT) Isolation Voltage: 5 kV Current Transfer Ratio: 320 % Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV610SLTV-610S; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072904-LTV610S Mounting: SMD (SMT) Isolation Voltage: 5 kV Current Transfer Ratio: 320 % Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV610SLTV-610S; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTV610S - 1072904-LTV610S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTV610S
1072904-LTV610S
OEM Parts - OEM Parts (J - L) - LTV610S 1072904-LTV610S
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072904-LTV610S Mounting: SMD (SMT) Isolation Voltage: 5 kV Current Transfer Ratio: 320 % Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV610SLTV-610S; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 70 V Max Collector Current: 50 mA Collector Emitter Saturation Voltage: 400 mV

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072904-LTV610S
Mounting: SMD (SMT)
Isolation Voltage: 5 kV
Current Transfer Ratio: 320 %
Categories: OEM Parts(J-L)
Case / Package: PDIP
Alternative Parts (Cross-Reference): LTV610SLTV-610S;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 400 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1072904-LTV610S
Product Name OEM Parts - OEM Parts (J - L) - LTV610S
Unlock Full Specs
to access all available technical data