The LTV354TA-V-36 is a phototransistor optocoupler with AC input response, designed for signal isolation in hybrid substrates, programmable controllers, and measuring instruments. It features a mini-flat package with a 2.0mm profile and provides 3,750Vrms isolation voltage. The current transfer ratio ranges from 50% to 150% at ±1mA forward current and 5V collector-emitter voltage. Absolute maximum ratings include 50mA forward current, 35V collector-emitter voltage, and 170mW total power dissipation. Operating temperature spans -55°C to +110°C. The device meets UL 1577, cUL, VDE DIN EN60747-5-5, CSA CA5A, and RoHS compliance standards. It supports MSL level 1 and ESD ratings of HBM 8000V, MM 2000V, and CDM 2000V.
Transistor Output Optocouplers P/C LTV354TA-V-36 STD.TYPE Product overview: LTV354TA-V-36 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV354TA-V-36 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV354TA-V-36 |
| Product Name | Bipolar Transistor |
| Package Type | Reel |