The LTV-852S is a single-channel surface-mount photocoupler with 5,000 Vrms isolation voltage and a 300 V collector-emitter breakdown voltage. It features a minimum current transfer ratio of 1,000% at 1 mA forward current and 2 V collector-emitter voltage. The device has a maximum forward current of 50 mA and total power dissipation of 200 mW. It operates from -30°C to 100°C and is certified for safety standards including UL, TUV, CSA, FIMKO, NEMKO, DEMKO, SEMKO, and VDE, and is RoHS compliant. The package is a surface-mount DIP-4 with dimensions consistent with tape-and-reel packaging. Thermal derating curves and response times are specified for typical switching applications.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, SURFACE MOUNT, DIP-4 Product overview: LTV-852S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-852S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-852S |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| PD | 0.1500 milliwatts |