Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-852S-TA

Description
Win Source Part Number: 1072942-LTV-852S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852
Request a Quote Datasheet
Description
Win Source Part Number: 1072942-LTV-852S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072942-LTV-852S-TA - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072942-LTV-852S-TA
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072942-LTV-852S-TA
Win Source Part Number: 1072942-LTV-852S-TA Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-852

Win Source Part Number: 1072942-LTV-852S-TA
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100µs, 20µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 1000% @ 1mA
Voltage - Output (Max): 300V
Vce Saturation (Max): 1.2V
Current Transfer Ratio (Max): 15000% @ 1mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-852

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072942-LTV-852S-TA
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Isolators - Isolators - Gate Drivers - 1243817-1EDI05I12AFXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details