The LTV-852M is a single-channel photocoupler in a wide lead spacing dual-in-line package, designed for high-density mounting in applications such as programmable controllers and hybrid substrates. It provides 5000Vrms isolation voltage and a collector-emitter voltage rating of 300V, with a minimum current transfer ratio of 1000% at 1mA forward current. The device meets safety standards UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO, and is RoHS compliant. It has an operating temperature range of -30°C to +110°C and is rated for reflow soldering up to 260°C. The part is MSL class 1 and passes HBM ESD testing at 8000V.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-852M from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-852M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-852M |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.1500 milliwatts |