The LTV-852 is a single-channel photocoupler with a dual-in-line package, designed for electrical isolation in signal transmission applications. It features an isolation voltage of 5,000 Vrms, a collector-emitter breakdown voltage of 300 V, and a minimum current transfer ratio of 1,000% at 1 mA forward current and 2 V collector-emitter voltage. The device supports a forward current up to 50 mA and a collector current up to 150 mA, with a total power dissipation limit of 200 mW. It operates within a temperature range of -30 °C to 100 °C and meets RoHS compliance and safety approvals including UL, TUV, CSA, VDE, and other international standards. The package is a 4-pin DIP with a standard lead spacing, and it is available in tape and reel packaging variants.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-852 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-852 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-852 |
| Product Name | 5000V DIP Bipolar Transistor |
| PD | 0.1500 milliwatts |