Lite-On Electronics, Inc. 5000V DIP Bipolar Transistor LTV-851

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-851 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-851 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-851 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-851 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5000V DIP Bipolar Transistor
903-LTV-851
5000V DIP Bipolar Transistor 903-LTV-851
Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-851 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-851 can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 5000V Isolation, ROHS COMPLIANT, DIP-4 Product overview: LTV-851 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-851 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-851 - 801473-LTV-851 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-851
801473-LTV-851
Optoisolators - Transistor, Photovoltaic Output - LTV-851 801473-LTV-851
Manufacturer: Lite-On Inc. Win Source Part Number: 801473-LTV-851 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4μs, 5μs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 40% at 5mA Supplier Device Package: 4-DIP Temperature Range - Operating: -25°C ~ 100°C Maximum Output Voltage: 300V Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Vce Saturation (Maximum): 300mV Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 801473-LTV-851
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4μs, 5μs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 40% at 5mA
Supplier Device Package: 4-DIP
Temperature Range - Operating: -25°C ~ 100°C
Maximum Output Voltage: 300V
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Vce Saturation (Maximum): 300mV
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
OPTOISOLATR 5KV TRANSISTOR 4-DIP - 456-LTV-851 - Utmel Electronic Limited
Hong Kong, China
OPTOISOLATR 5KV TRANSISTOR 4-DIP
456-LTV-851
OPTOISOLATR 5KV TRANSISTOR 4-DIP 456-LTV-851
OPTOISOLATR 5KV TRANSISTOR 4-DIP

OPTOISOLATR 5KV TRANSISTOR 4-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors RF Transistors Transistors
Product Number 903-LTV-851 801473-LTV-851 456-LTV-851
Product Name 5000V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-851 OPTOISOLATR 5KV TRANSISTOR 4-DIP
TJ -25 C (-13 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data