LTV-849S is a 4-channel transistor output optocoupler in a surface-mount package with 5,000 Vrms isolation voltage. It has a current transfer ratio of at least 50% at 5 mA input current and 5 V collector-emitter voltage, with a typical response time of 4 µs rise and 3 µs fall under specified conditions. The device is rated for a maximum collector current of 50 mA and operates within -25°C to +100°C ambient temperatures. It meets UL, CSA, TUV, VDE, and other international safety certifications. The package dimensions and pad layout are optimized for surface-mount assembly.
Transistor Output Optocoupler, 4-Element, 5000V Isolation, Product overview: LTV-849S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-849S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-849S |
| Product Name | 5000V Bipolar Transistor |
| TJ | -25 C (-13 F) |